Texas Instruments CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98AGKX/NOPB

Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote
Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor designed for embedded Bluetooth applications, integrating a RISC core, on-chip SRAM and Flash memory, and multiple communication interfaces including Bluetooth Lower Link Controller, USB 1.1, CAN, quad UART, SPI, and a 12-bit A/D converter. It is housed in a 144-pin LQFP package and supports low-voltage operation with multiple power-saving modes to extend battery life in portable devices. The device includes peripherals such as a DMA controller, timing and watchdog units, and an Advanced Audio Interface, and is supported by a comprehensive development environment including protocol stacks and integrated development tools.

Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor designed for embedded Bluetooth applications, integrating a RISC core, on-chip SRAM and Flash memory, and multiple communication interfaces including Bluetooth Lower Link Controller, USB 1.1, CAN, quad UART, SPI, and a 12-bit A/D converter. It is housed in a 144-pin LQFP package and supports low-voltage operation with multiple power-saving modes to extend battery life in portable devices. The device includes peripherals such as a DMA controller, timing and watchdog units, and an Advanced Audio Interface, and is supported by a comprehensive development environment including protocol stacks and integrated development tools.

Suppliers

Company
Product
Description
Supplier Links
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces - CP3BT26Y98AGKX/NOPB - Texas Instruments
Dallas, TX, United States
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26Y98AGKX/NOPB
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98AGKX/NOPB
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Buy Now Datasheet
Application Specific Microcontrollers - CP3BT26Y98AGKX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3BT26Y98AGKX/NOPB
Application Specific Microcontrollers CP3BT26Y98AGKX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CP3BT26Y98AGKX/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3BT26Y98AGKX/NOPB
Embedded - Microcontrollers - Application Specific CP3BT26Y98AGKX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP3BT26Y98AGKX/NOPB CP3BT26Y98AGKX/NOPB CP3BT26Y98AGKX/NOPB
Product Name CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
Serial Interface CAN; SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details