Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface 224-NFBGA -40 to 85
Connectivity Processor 224-Pin NFBGA T/R Product overview: CP3SP33SMSX/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3SP33SMSX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 130599-CP3SP33SMSX/N
Packaging: Reel - TR
Core Processor: CR16C
Applications: Connectivity Processor
Mounting: SMD (SMT)
Number of I/O: 64
Program Memory Type: External Program Memory
Controller Series: CP3000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 224-NFBGA
Supply Voltage - Operating: 3 V to 3.3 V
Data RAM Size: 44K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC CPU W/BLUTOOTH&CAN 224NFBGA
CMOS, PBGA224
CP3SP33 PROCESSOR WITH CACHE, CR
16-bit Microcontrollers - MCU DSP w/ CAN Interface
IC CPU W/BLUTOOTH&CAN 224NFBGA
CP3SP33 PROCESSOR WITH CACHE, CR
IC CPU W/BLUTOOTH&CAN 224NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CP3SP33SMSX/NOPB | 769-CP3SP33SMSX/NOPB | 130599-CP3SP33SMSX/NOPB | CP3SP33SMSX/NOPB-ND | CP3SP33SMSX/NOPB | CP3SP33SMSX/NOPB | CP3SP33SMSX/NOPB | CP3SP33SMSX/NOPB | CP3SP33SMSX/NOPB |
| Product Name | CP3SP33 Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - CP3SP33SMSX/NOPB | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | |
| RAM | 32 KB | 44 KB | 44 KB | 44 KB | 44 KB | ||||
| Supply Voltage | 3.6 volts | 3 to 3.3 volts | 3 to 3.3 volts | 3.3 to 3 volts | 3 to 3.3 volts | ||||
| Serial Interface | I2C, SPI, UART, USB, CAN, USART, EBI/EMI | CAN; SPI; UART; USART; USB | CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG | ||||||
| Package Type | Other; LFBGA | Other; 224-NFBGA | Other; 224-LFBGA | BGA; Other; NFBGA224 | BGA; Other; 224-LFBGA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |