Texas Instruments CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98AWJX/NOPB

Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote
Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor integrating Bluetooth, USB 1.1, and CAN interfaces for embedded applications. It features a CR16CCP CPU core, on-chip SRAM and Flash memory, and supports low-voltage operation with multiple power-saving modes for portable devices. The device is packaged in a 144-pin LQFP, as indicated by the pinout and package documentation provided. It includes peripherals such as a quad UART, 12-bit ADC, DMA controller, and Advanced Audio Interface, enabling comprehensive connectivity and signal processing for handheld and portable systems.

Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor integrating Bluetooth, USB 1.1, and CAN interfaces for embedded applications. It features a CR16CCP CPU core, on-chip SRAM and Flash memory, and supports low-voltage operation with multiple power-saving modes for portable devices. The device is packaged in a 144-pin LQFP, as indicated by the pinout and package documentation provided. It includes peripherals such as a quad UART, 12-bit ADC, DMA controller, and Advanced Audio Interface, enabling comprehensive connectivity and signal processing for handheld and portable systems.

Suppliers

Company
Product
Description
Supplier Links
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces - CP3BT26Y98AWJX/NOPB - Texas Instruments
Dallas, TX, United States
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26Y98AWJX/NOPB
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98AWJX/NOPB
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CP3BT26Y98AWJX/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3BT26Y98AWJX/NOPB
Embedded - Microcontrollers - Application Specific CP3BT26Y98AWJX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site Datasheet
Application Specific Microcontrollers - CP3BT26Y98AWJX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3BT26Y98AWJX/NOPB
Application Specific Microcontrollers CP3BT26Y98AWJX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now Datasheet

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP3BT26Y98AWJX/NOPB CP3BT26Y98AWJX/NOPB CP3BT26Y98AWJX/NOPB
Product Name CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
Serial Interface CAN; SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers