Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85
Buffer Amplifier, 3 Func, BIPolar, PDSO16
Triple 280MHz Buffer Amplifier, 5V Dual Supply, SSOP Product overview: OPA3692IDBQT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, 5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 280MHz, 5V, SSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3692IDBQT can be used for catalog matching and distributor lookup.
Video Amp, 3 Buffer 16-SSOP
Video Amp, 3 Buffer 16-SSOP
Video Amp, 3 Buffer 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026105-OPA3692IDBQT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.3mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Video Amplifiers Trpl Wideband Fix- Gain Video Buffer
IC AMP BUFFER 16SSOP
VIDEO BUFFER AMP, TRIPLE, 280MHZ, SSOP16; No. of Amplifiers:3Amplifie
IC AMP BUFFER 16SSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers | Video Amplifier Chips |
| Product Number | OPA3692IDBQT | OPA3692IDBQT | 737-OPA3692IDBQT | 296-12604-6-ND | 026105-OPA3692IDBQT | OPA3692IDBQT | OPA3692IDBQT | OPA3692IDBQT | 26AJ7828 | OPA3692IDBQT |
| Product Name | OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable | Dual 280MHz 5V SSOP Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQT | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Buffer Amp, Triple, 280Mhz, Ssop16; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Slew Rate | 2100 V/µs | 2000 V/µs | 2000 V/µs | 2000 V/µs | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 2.5 to 12 volts | ||||||
| Input Voltage Noise (Vn) | 1.7 nV/rt.Hz |