Texas Instruments INA131 Precision G = 100 Instrumentation Amplifier INA131AP

Description
Precision G = 100 Instrumentation Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Precision G = 100 Instrumentation Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA131 Precision G = 100 Instrumentation Amplifier - INA131AP - Texas Instruments
Dallas, TX, United States
INA131 Precision G = 100 Instrumentation Amplifier
INA131AP
INA131 Precision G = 100 Instrumentation Amplifier INA131AP
Precision G = 100 Instrumentation Amplifier 8-PDIP -40 to 85

Precision G = 100 Instrumentation Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131AP - 1185754-INA131AP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131AP
1185754-INA131AP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131AP 1185754-INA131AP
Manufacturer: Texas Instruments Win Source Part Number: 1185754-INA131AP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 70kHz Amplifier Type: Instrumentation Current - Input Bias: 500pA Voltage - Input Offset: 25μV Family Name: INA131 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.7 V/μs Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Alternative Parts (Cross-Reference): LT1101ISW#TRM; LT1101SW; LT1101SW#TRMPBF; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1185754-INA131AP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 70kHz
Amplifier Type: Instrumentation
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Family Name: INA131
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.7 V/μs
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): LT1101ISW#TRM; LT1101SW; LT1101SW#TRMPBF;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
70kHz 18V 36V Operational Amplifier IC
687-INA131AP
70kHz 18V 36V Operational Amplifier IC 687-INA131AP
Inst Amp, 70kHz BW, 106dB CMRR, 18V/36V, 1-Ch, PDIP Product overview: INA131AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA131AP can be used for catalog matching and distributor lookup.

Inst Amp, 70kHz BW, 106dB CMRR, 18V/36V, 1-Ch, PDIP Product overview: INA131AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA131AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation Amplifiers - 311530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
311530
Instrumentation Amplifiers 311530
Instrumentation amplifier,INA131AP DIP8

Instrumentation amplifier,INA131AP DIP8

Supplier's Site
Instrumentation Amplifiers - 9232379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
9232379
Instrumentation Amplifiers 9232379
Instrumentation amplifier,INA131AP DIP8

Instrumentation amplifier,INA131AP DIP8

Supplier's Site
Instrumentation Amplifiers - 311530P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
311530P
Instrumentation Amplifiers 311530P
Instrumentation amplifier,INA131AP DIP8

Instrumentation amplifier,INA131AP DIP8

Supplier's Site
 - INA131AP - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 125uV Offset-Max, 0.07MHz Band Width, BIPolar, PDIP8

Instrumentation Amplifier, 1 Func, 125uV Offset-Max, 0.07MHz Band Width, BIPolar, PDIP8

Supplier's Site Datasheet
 - INA131AP - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 125uV Offset-Max, 0.07MHz Band Width, BIPolar, PDIP8

Instrumentation Amplifier, 1 Func, 125uV Offset-Max, 0.07MHz Band Width, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA131AP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA131AP-ND
Instrumentation, Op Amps, Buffer Amps INA131AP-ND
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Ic, Amp Instrumentation, Dip8, 131; No. Of Amplifiers Texas Instruments - 29AH5947 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Instrumentation, Dip8, 131; No. Of Amplifiers Texas Instruments
29AH5947
Ic, Amp Instrumentation, Dip8, 131; No. Of Amplifiers Texas Instruments 29AH5947
IC, AMP INSTRUMENTATION, DIP8, 131; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.07V/µs; Bandwidth:70kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

IC, AMP INSTRUMENTATION, DIP8, 131; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.07V/µs; Bandwidth:70kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA131AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA131AP
Instrumentation, OP Amps, Buffer Amps INA131AP
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131AP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA131AP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA131AP
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA131AP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA131AP
Instrumentation, OP Amps, Buffer Amps INA131AP
INA131 PRECISION G = 100 INSTRUM

INA131 PRECISION G = 100 INSTRUM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA131AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA131AP
Integrated Circuits (ICs) - Linear - Amplifiers INA131AP
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA131AP 1185754-INA131AP 687-INA131AP 311530 311530P INA131AP INA131AP-ND 29AH5947 INA131AP INA131AP INA131AP INA131AP
Product Name INA131 Precision G = 100 Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131AP 70kHz 18V 36V Operational Amplifier IC Instrumentation Amplifiers Instrumentation Amplifiers Instrumentation, Op Amps, Buffer Amps Ic, Amp Instrumentation, Dip8, 131; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 5 to 28 volts 2.25 to 18 volts 4.5 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers