Texas Instruments INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier INA110KP

Description
Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-PDIP
Request a Quote Datasheet
Description
Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KP - Texas Instruments
Dallas, TX, United States
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier
INA110KP
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier INA110KP
Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-PDIP

Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-PDIP

Buy Now Datasheet
 - INA110KP - Rochester Electronics
Newburyport, MA, United States
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier

INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier

Supplier's Site Datasheet
 - INA110KP - Rochester Electronics
Newburyport, MA, United States
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier

INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier

Supplier's Site Datasheet
Singapore, Singapore
2.5MHz 18V Operational Amplifier IC
687-INA110KP
2.5MHz 18V Operational Amplifier IC 687-INA110KP
Inst Amp 2.5MHz BW, 100dB CMRR, 18V, 16-Pin PDIP Product overview: INA110KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110KP can be used for catalog matching and distributor lookup.

Inst Amp 2.5MHz BW, 100dB CMRR, 18V, 16-Pin PDIP Product overview: INA110KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110KP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation Amplifiers - 647643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
647643
Instrumentation Amplifiers 647643
Instrumentation amplifier,INA110KP DIP16

Instrumentation amplifier,INA110KP DIP16

Supplier's Site
Instrumentation Amplifiers - 647643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
647643P
Instrumentation Amplifiers 647643P
Instrumentation amplifier,INA110KP DIP16

Instrumentation amplifier,INA110KP DIP16

Supplier's Site
Instrumentation Amplifiers - 1000743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1000743
Instrumentation Amplifiers 1000743
Instrumentation amplifier,INA110KP DIP16

Instrumentation amplifier,INA110KP DIP16

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP - 017256-INA110KP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP
017256-INA110KP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP 017256-INA110KP
Manufacturer: Texas Instruments Win Source Part Number: 017256-INA110KP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 2.5MHz Amplifier Type: Instrumentation Slew Rate: 17 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: ±6 V to 18 V Operating Supply Current: 3mA Channel Output Current: 25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 017256-INA110KP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 2.5MHz
Amplifier Type: Instrumentation
Slew Rate: 17 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA110KP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA110KP-ND
Instrumentation, Op Amps, Buffer Amps INA110KP-ND
Instrumentation Amplifier 1 Circuit 16-PDIP

Instrumentation Amplifier 1 Circuit 16-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA110KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA110KP
Instrumentation, OP Amps, Buffer Amps INA110KP
Instrumentation Amplifier 1 Circuit 16-PDIP

Instrumentation Amplifier 1 Circuit 16-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA110KP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA110KP
IC INST AMP 1 CIRCUIT 16DIP

IC INST AMP 1 CIRCUIT 16DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA110KP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA110KP
Instrumentation, OP Amps, Buffer Amps INA110KP
IC INST AMP 1 CIRCUIT 16DIP

IC INST AMP 1 CIRCUIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA110KP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA110KP
Integrated Circuits (ICs) - Linear - Amplifiers INA110KP
IC INST AMP 1 CIRCUIT 16DIP

IC INST AMP 1 CIRCUIT 16DIP

Supplier's Site
Amplifier, Instr, 2.5Mhz, 110Db, Dip-16; No. Of Amplifiers Texas Instruments - 64AH3704 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Instr, 2.5Mhz, 110Db, Dip-16; No. Of Amplifiers Texas Instruments
64AH3704
Amplifier, Instr, 2.5Mhz, 110Db, Dip-16; No. Of Amplifiers Texas Instruments 64AH3704
AMPLIFIER, INSTR, 2.5MHZ, 110DB, DIP-16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:17V/µs; Bandwidth:2.5MHz; Supply Voltage Range:12V to 36V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes

AMPLIFIER, INSTR, 2.5MHZ, 110DB, DIP-16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:17V/µs; Bandwidth:2.5MHz; Supply Voltage Range:12V to 36V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number INA110KP INA110KP 687-INA110KP 647643 647643P 017256-INA110KP INA110KP-ND INA110KP INA110KP INA110KP INA110KP 64AH3704
Product Name INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 2.5MHz 18V Operational Amplifier IC Instrumentation Amplifiers Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Amplifier, Instr, 2.5Mhz, 110Db, Dip-16; No. Of Amplifiers Texas Instruments
RoHS Compliant RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts 12 to 36 volts 6 to 18 volts 12 volts 12 volts
IBIAS 5.00E-5 µA 2.00E-5 µA 2.00E-5 µA 2.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
 - CLC404AJM5 - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
4 suppliers
IC CLK BUFFER 2:10 1.1GHZ 32QFN - 815-CDCLVD110ARHBT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers