Ultra Low Input Bias Current Instrumentation Amplifier 16-PDIP -40 to 85
Low Bias Current Instrumentation Amp, 800kHz BW, 16-PDIP Product overview: INA116PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA116PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 001753-INA116PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.8 V/μs
Current - Input Bias: 0.003pA
Voltage - Input Offset: 500μV
Family Name: INA116
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1mA
Channel Output Current: 12mA
Alternative Parts (Cross-Reference): AD625SD; AD524BD; 5962-8771901EA; AD625BDZ;
Introduction Date: December 08, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Industrial
Instrumentation Amplifier 1 Circuit 16-PDIP
Instrumentation Amplifier 1 Circuit 16-PDIP
IC INST AMP 1 CIRCUIT 16DIP
IC INST AMP 1 CIRCUIT 16DIP
INA116 ULTRA LOW INPUT BIAS CURR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA116PA | 687-INA116PA | 001753-INA116PA | INA116PA-ND | INA116PA | INA116PA | INA116PA | INA116PA |
| Product Name | INA116 Ultra Low Input Bias Current Instrumentation Amplifier | 800kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA116PA | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||
| CMRR | 86 dB | |||||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 to 36 volts | 9 volts | 9 volts | |||
| IBIAS | 2.50E-8 µA | 3.00E-9 µA | 3.00E-9 µA | 3.00E-9 µA |