Voltage Reference Diode 8-SOIC 0 to 70
2.49V Shunt Voltage Reference, 10mA, SOIC, 0-70°C Product overview: LM336BM-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BM-2.5/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1198698-LM336BM-2.5/
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LM336
Output Voltage: 2.49V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM236D; LM236DT; LM336D;
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC
VOLTAGE REF, SHUNT, 2.49V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
Voltage References Voltage Reference Diode 8-SOIC 0 to 70
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA 8-SOIC
IC VREF SHUNT 2% 8SOIC
IC VREF SHUNT 2% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336BM-2.5/NOPB | 693-LM336BM-2.5/NOPB | 1198698-LM336BM-2.5/NOPB | LM336BM-2.5/NOPB-ND | 29AH6296 | LM336BM-2.5/NOPB | LM336BM-2.5/NOPB | LM336BM-2.5/NOPB | LM336BM-2.5/NOPB |
| Product Name | LM336-2.5-N Voltage Reference Diode | 2.49V 10mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM336BM-2.5/NOPB | Voltage Reference | Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments | Voltage References | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; SOIC | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | 2.49 volts | |||||
| TC | 20 ppm/C |