The LM336BMX-2.5/NOPB is a precision 2.5V shunt regulator diode in an 8-pin SOIC package, rated for operation from 0°C to 70°C with a dynamic impedance of 0.2Ω and an initial tolerance of ±1%. It operates over a current range of 400μA to 10mA and is designed for use as a stable voltage reference in digital voltmeters, power supplies, and op amp circuits.
Voltage Reference Diode 8-SOIC 0 to 70
Voltage reference diode 8-SOIC 0 to 70 Product overview: LM336BMX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BMX-2.5/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 019097-LM336BMX-2.5/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC
IC VREF SHUNT 2% 8SOIC
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA 8-SOIC
Voltage References Voltage Reference Diode 8-SOIC 0 to 70
IC VREF SHUNT 2% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336BMX-2.5/NOPB | 693-LM336BMX-2.5/NOPB | 019097-LM336BMX-2.5/NOPB | LM336BMX-2.5/NOPBCT-ND | LM336BMX-2.5/NOPB | LM336BMX-2.5/NOPB | LM336BMX-2.5/NOPB | LM336BMX-2.5/NOPB |
| Product Name | LM336-2.5-N Voltage Reference Diode | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM336BMX-2.5/NOPB | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage References | PMIC - Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; SOIC | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | |||||
| TC | 20 ppm/C |