Texas Instruments LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25ILPRE3

Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C25ILPRE3 - Texas Instruments
Dallas, TX, United States
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C25ILPRE3
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25ILPRE3
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C25ILPRE3 - 206394-LM4040C25ILPRE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C25ILPRE3
206394-LM4040C25ILPRE3
PMIC - PMIC - Voltage Reference - LM4040C25ILPRE3 206394-LM4040C25ILPRE3
Manufacturer: Texas Instruments Win Source Part Number: 206394-LM4040C25ILPR E3 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206394-LM4040C25ILPRE3
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C25ILPRE3
Precision Voltage Reference IC 693-LM4040C25ILPRE3
Precision Micropower Shunt Voltage Reference 3-TO-92 -40 to 85 Product overview: LM4040C25ILPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25ILPRE3 can be used for catalog matching and distributor lookup.

Precision Micropower Shunt Voltage Reference 3-TO-92 -40 to 85 Product overview: LM4040C25ILPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25ILPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C25ILPRE3 206394-LM4040C25ILPRE3 693-LM4040C25ILPRE3
Product Name LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4040C25ILPRE3 Precision Voltage Reference IC
Type Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-92-3 Other; TO-92-3
VREF 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers