Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030AMFX-2.5/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4030 is an ultra-high precision shunt voltage reference in a SOT-23 package, designed to provide stable reference voltages of 2.5 V and 4.096 V. It operates over a junction temperature range of -40°C to 125°C, with a maximum continuous shunt current of 30 mA and peak transient capability of 50 mA. The device offers initial accuracy of 0.05% for the A-grade variant and a temperature coefficient of 20 ppm/°C over the full temperature range. It features thermal hysteresis of 75 ppm and long-term stability of 40 ppm, with no external capacitor required. The part is housed in a SOT-23 (DBV) package with 5 pins and is rated for reflow soldering up to 260°C with a Level-1 MSL rating.

Datasheet Summary
Powered by GS/AI

The LM4030 is an ultra-high precision shunt voltage reference in a SOT-23 package, designed to provide stable reference voltages of 2.5 V and 4.096 V. It operates over a junction temperature range of -40°C to 125°C, with a maximum continuous shunt current of 30 mA and peak transient capability of 50 mA. The device offers initial accuracy of 0.05% for the A-grade variant and a temperature coefficient of 20 ppm/°C over the full temperature range. It features thermal hysteresis of 75 ppm and long-term stability of 40 ppm, with no external capacitor required. The part is housed in a SOT-23 (DBV) package with 5 pins and is rated for reflow soldering up to 260°C with a Level-1 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030AMFX-2.5/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030AMFX-2.5/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4030AMFX-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030AMFX-2.5/NOPB-ND
Voltage Reference LM4030AMFX-2.5/NOPB-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4030AMFX-2.5/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4030AMFX-2.5/NOPB
Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030AMFX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030AMFX-2.5/N OPB can be used for catalog matching and distributor lookup.

Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030AMFX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030AMFX-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4030AMFX-2.5/NOPB - 1199451-LM4030AMFX-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4030AMFX-2.5/NOPB
1199451-LM4030AMFX-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4030AMFX-2.5/NOPB 1199451-LM4030AMFX-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199451-LM4030AMFX-2 .5/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 105μVp-p Current - Cathode: 120μA Family Name: LM4030 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LM385S8-2.5#TRPBF; LT1634AIS8-2.5#TR; LM385BS8-2.5; Introduction Date: May 30, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199451-LM4030AMFX-2.5/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 105μVp-p
Current - Cathode: 120μA
Family Name: LM4030
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): LM385S8-2.5#TRPBF; LT1634AIS8-2.5#TR; LM385BS8-2.5;
Introduction Date: May 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - LM4030AMFX-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030AMFX-2.5/NOPB
PMIC - Voltage Reference LM4030AMFX-2.5/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4030AMFX-2.5/NOPB
Voltage References LM4030AMFX-2.5/NOPB
Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030AMFX-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030AMFX-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030AMFX-2.5/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site
Voltage Reference - LM4030AMFX-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4030AMFX-2.5/NOPB
Voltage Reference LM4030AMFX-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30 mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30 mA SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030AMFX-2.5/NOPB LM4030AMFX-2.5/NOPB-ND 693-LM4030AMFX-2.5/NOPB 1199451-LM4030AMFX-2.5/NOPB LM4030AMFX-2.5/NOPB LM4030AMFX-2.5/NOPB LM4030AMFX-2.5/NOPB LM4030AMFX-2.5/NOPB
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4030AMFX-2.5/NOPB PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers