The LM336BZ-2.5/NOPB is a precision 2.5V shunt regulator diode in a TO-92 package, rated for operation from 0°C to +70°C. It features a low temperature coefficient, 0.2Ω dynamic impedance, and an operating current range of 400μA to 10mA. The device is designed for use as a stable voltage reference in digital voltmeters, power supplies, and op amp circuits, and supports easy trimming for minimum temperature drift. It is RoHS compliant and marked with the part identification LM336BZ2.5.
Voltage Reference Diode 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 123828-LM336BZ-2.5/N
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3
IC VREF SHUNT 2% TO92-3
VOLTAGE REF, SHUNT, 2.49V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-92-3
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336BZ-2.5/NOPB | 123828-LM336BZ-2.5/NOPB | LM336BZ-2.5/NOPB-ND | LM336BZ-2.5/NOPB | 29AH6298 | LM336BZ-2.5/NOPB |
| Product Name | LM336-2.5-N Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM336BZ-2.5/NOPB | Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.49V, To-226Aa-3; Voltage Reference Type Texas Instruments | Voltage Reference |
| VREF Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC,TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226AA | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | |||
| TC | 20 ppm/C | 34 ppm/C |