Texas Instruments LM385-2.5-N Micropower Voltage Reference Diode LM385M3X-2.5/NOPB

Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote
Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM385M3X-2.5/NOPB is a micropower voltage reference designed for applications requiring a stable 2.5V output. It operates over a wide current range from 20 OºA to 20 mA, making it suitable for various supply conditions. The device features a low dynamic impedance of 0.6Ω, which contributes to its excellent regulation performance. With an initial tolerance of ±20 mV (±0.8%) and a low temperature coefficient of 150 ppm/°C, it provides reliable voltage reference stability across its operating range. This voltage reference is packaged in a SOT-23-3 case, suitable for surface mount applications. It operates effectively within a temperature range of 0°C to 70°C. The LM385M3X-2.5/NOPB is particularly useful in portable meters and battery-powered devices due to its low power consumption and long-term stability. It is currently active in the market, but availability may be limited.

Datasheet Summary
Powered by GS/AI

The LM385M3X-2.5/NOPB is a micropower voltage reference designed for applications requiring a stable 2.5V output. It operates over a wide current range from 20 OºA to 20 mA, making it suitable for various supply conditions. The device features a low dynamic impedance of 0.6Ω, which contributes to its excellent regulation performance. With an initial tolerance of ±20 mV (±0.8%) and a low temperature coefficient of 150 ppm/°C, it provides reliable voltage reference stability across its operating range. This voltage reference is packaged in a SOT-23-3 case, suitable for surface mount applications. It operates effectively within a temperature range of 0°C to 70°C. The LM385M3X-2.5/NOPB is particularly useful in portable meters and battery-powered devices due to its low power consumption and long-term stability. It is currently active in the market, but availability may be limited.

Suppliers

Company
Product
Description
Supplier Links
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM385-2.5-N Micropower Voltage Reference Diode
LM385M3X-2.5/NOPB
LM385-2.5-N Micropower Voltage Reference Diode LM385M3X-2.5/NOPB
Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet
Voltage Reference - LM385M3X-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3X-2.5/NOPBTR-ND
Voltage Reference LM385M3X-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3X-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3X-2.5/NOPBCT-ND
Voltage Reference LM385M3X-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3X-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3X-2.5/NOPBDKR-ND
Voltage Reference LM385M3X-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385M3X-2.5/NOPB - 114370-LM385M3X-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385M3X-2.5/NOPB
114370-LM385M3X-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM385M3X-2.5/NOPB 114370-LM385M3X-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114370-LM385M3X-2.5/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 114370-LM385M3X-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM385M3X-2.5/NOPB
SOT-23 Precision Voltage Reference IC 693-LM385M3X-2.5/NOPB
2.5-V, 0°C to 70°C, micropower voltage reference diode 3-SOT-23 0 to 70 Product overview: LM385M3X-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3X-2.5/NOP B can be used for catalog matching and distributor lookup.

2.5-V, 0°C to 70°C, micropower voltage reference diode 3-SOT-23 0 to 70 Product overview: LM385M3X-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3X-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385M3X-2.5/NOPB
Voltage References LM385M3X-2.5/NOPB
Voltage References MICROPWR VLTG REF DIODE

Voltage References MICROPWR VLTG REF DIODE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M3X-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385M3X-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385M3X-2.5/NOPB
IC VREF SHUNT 3% SOT23-3

IC VREF SHUNT 3% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 2.5V, Sot-23-3; Volt; Msl Texas Instruments - 26AJ7296 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Volt; Msl Texas Instruments
26AJ7296
Voltage Ref, Shunt, 2.5V, Sot-23-3; Volt; Msl Texas Instruments 26AJ7296
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; VOLT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; VOLT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Power Supply Chip >> Voltage References - LM385M3X-2.5/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM385M3X-2.5/NOPB
Power Supply Chip >> Voltage References LM385M3X-2.5/NOPB
2.5V ±3% 20mA Fixed SOT-23-3 Voltage References ROHS

2.5V ±3% 20mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - LM385M3X-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385M3X-2.5/NOPB
PMIC - Voltage Reference LM385M3X-2.5/NOPB
IC VREF SHUNT 3% SOT23-3

IC VREF SHUNT 3% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385M3X-2.5/NOPB LM385M3X-2.5/NOPBTR-ND 114370-LM385M3X-2.5/NOPB 693-LM385M3X-2.5/NOPB LM385M3X-2.5/NOPB LM385M3X-2.5/NOPB 26AJ7296 LM385M3X-2.5/NOPB LM385M3X-2.5/NOPB
Product Name LM385-2.5-N Micropower Voltage Reference Diode Voltage Reference PMIC - PMIC - Voltage Reference - LM385M3X-2.5/NOPB SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-3; Volt; Msl Texas Instruments Power Supply Chip >> Voltage References PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 2.5 volts 2.5 volts 2.5 volts
TC 50 ppm/C 30 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385LPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001QPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
LM285-1.2 Micropower Voltage Reference - LM285DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers