Texas Instruments LM336B-2.5 Precision Voltage Reference LM336BD-2-5

Description
Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Dallas, TX, United States
LM336B-2.5 Precision Voltage Reference
LM336BD-2-5
LM336B-2.5 Precision Voltage Reference LM336BD-2-5
Precision Voltage Reference 8-SOIC 0 to 70

Precision Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Reference - 296-9547-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9547-5-ND
Voltage Reference 296-9547-5-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM336BD-2-5
SOIC Precision Voltage Reference IC 693-LM336BD-2-5
Precision voltage reference 8-SOIC 0 to 70 Product overview: LM336BD-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BD-2-5 can be used for catalog matching and distributor lookup.

Precision voltage reference 8-SOIC 0 to 70 Product overview: LM336BD-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BD-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM336BD-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM336BD-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336BD-2-5 - 071221-LM336BD-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336BD-2-5
071221-LM336BD-2-5
PMIC - PMIC - Voltage Reference - LM336BD-2-5 071221-LM336BD-2-5
Manufacturer: Texas Instruments Win Source Part Number: 071221-LM336BD-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071221-LM336BD-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336BD-2-5
Voltage References LM336BD-2-5
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet
PMIC - Voltage Reference - LM336BD-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336BD-2-5
PMIC - Voltage Reference LM336BD-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BD-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BD-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BD-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BD-2-5 296-9547-5-ND 693-LM336BD-2-5 LM336BD-2-5 071221-LM336BD-2-5 LM336BD-2-5 LM336BD-2-5 LM336BD-2-5
Product Name LM336B-2.5 Precision Voltage Reference Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM336BD-2-5 Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D Other; SOIC8 Other; 8-SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.49 volts 2.49 volts
TC 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - 5962-8759406VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
1.235 V Precision Voltage Reference IC - 693-LM385SM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers