Texas Instruments LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B20IDCKR

Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B20IDCKR - Texas Instruments
Dallas, TX, United States
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B20IDCKR
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B20IDCKR
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85

2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040B20IDCKR
Precision Voltage Reference IC 693-LM4040B20IDCKR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040B20IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B20IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040B20IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B20IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - 296-20871-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20871-2-ND
Voltage Reference 296-20871-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040B20IDCKR - 071344-LM4040B20IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B20IDCKR
071344-LM4040B20IDCKR
PMIC - PMIC - Voltage Reference - LM4040B20IDCKR 071344-LM4040B20IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 071344-LM4040B20IDCK R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 2.048V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071344-LM4040B20IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 2.048V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B20IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B20IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B20IDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040B20IDCKR
Voltage References LM4040B20IDCKR
Voltage References 2.048-V Precision Mcrpwr Shunt .2% acc

Voltage References 2.048-V Precision Mcrpwr Shunt .2% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4040B20IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B20IDCKR
PMIC - Voltage Reference LM4040B20IDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B20IDCKR 693-LM4040B20IDCKR 296-20871-2-ND 071344-LM4040B20IDCKR LM4040B20IDCKR LM4040B20IDCKR LM4040B20IDCKR
Product Name LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040B20IDCKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 Other; SOT-23-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.49V Precision Voltage Reference IC - 693-LM236AH2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
2 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers