The LM285-ADJ is a micropower adjustable voltage reference with an operating range of 1.24V to 5.30V and a current range of 10μA to 20mA. It is available in a TO-92 package with three pins and operates over a temperature range of −40°C to 85°C. The device has a initial tolerance of 1% or 2%, a dynamic impedance of 1Ω, and low temperature coefficient. The LM285BXZ/NOPB variant is offered in a bulk package with no specified lead finish or MSL rating beyond the general TO-92 package characteristics.
Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85
Win Source Part Number: 1354452-LM285BXZ/NOP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: LM285
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Tolerance: ±1%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Voltage - Output (Min/Fixed): 1.24V
Voltage - Output (Max): 5.3 V
Current - Output: 20 mA
Reference Type: Shunt
Noise - 10Hz to 10kHz: 50µVrms
Current - Cathode: 45 µA
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA TO-92-3
V-Ref Adjustable 1.24V to 5.3V 20mA 3-Pin TO-92 Bulk Product overview: LM285BXZ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 5.3V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 5.3V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BXZ/NOPB can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
Voltage References Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85
VOLTAGE REF, SHUNT, 1.24V-5.3V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:LM285 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BXZ/NOPB | 1354452-LM285BXZ/NOPB | LM285BXZ/NOPB-ND | 693-LM285BXZ/NOPB | LM285BXZ/NOPB | LM285BXZ/NOPB | LM285BXZ/NOPB | 28AH3222 |
| Product Name | LM285-ADJ Adjustable Micropower Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | 1.24V 5.3V 20mA Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Ref, Shunt, 1.24V-5.3V, To-226Aa; Voltage Reference Type Texas Instruments |
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SOIC,TO-92 | TO-92; Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| VREF | 1.24 to 5.3 volts | 1.24 volts | 1.24 to 5.3 volts | |||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C |