Texas Instruments LM385-1.2-N Micropower Voltage Reference Diode LM385M3X-1.2/NOPB

Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM385-1.2-N Micropower Voltage Reference Diode
LM385M3X-1.2/NOPB
LM385-1.2-N Micropower Voltage Reference Diode LM385M3X-1.2/NOPB
Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet
 - LM385M3X-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
LM385-1.2-N Micropower Voltage Reference Diode

LM385-1.2-N Micropower Voltage Reference Diode

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385M3X-1.2/NOPB - 111785-LM385M3X-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385M3X-1.2/NOPB
111785-LM385M3X-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM385M3X-1.2/NOPB 111785-LM385M3X-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111785-LM385M3X-1.2/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: -2.43%, +2.02% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 111785-LM385M3X-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: -2.43%, +2.02%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
1.235V 10uA SOT-23 Precision Voltage Reference IC
693-LM385M3X-1.2/NOPB
1.235V 10uA SOT-23 Precision Voltage Reference IC 693-LM385M3X-1.2/NOPB
1.235V Shunt Voltage Reference, SOT-23, 10uA, 0-70C Product overview: LM385M3X-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 10uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 10uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3X-1.2/NOP B can be used for catalog matching and distributor lookup.

1.235V Shunt Voltage Reference, SOT-23, 10uA, 0-70C Product overview: LM385M3X-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 10uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 10uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3X-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM385M3X-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3X-1.2/NOPBTR-ND
Voltage Reference LM385M3X-1.2/NOPBTR-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3X-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3X-1.2/NOPBCT-ND
Voltage Reference LM385M3X-1.2/NOPBCT-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3X-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3X-1.2/NOPBDKR-ND
Voltage Reference LM385M3X-1.2/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Buy Now Datasheet
Power Supply Chip >> Voltage References - LM385M3X-1.2/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM385M3X-1.2/NOPB
Power Supply Chip >> Voltage References LM385M3X-1.2/NOPB
1.235V 20mA Fixed SOT-23 Voltage References ROHS

1.235V 20mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - LM385M3X-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385M3X-1.2/NOPB
PMIC - Voltage Reference LM385M3X-1.2/NOPB
IC VREF SHNT -2.43%/+2.02% SOT23

IC VREF SHNT -2.43%/+2.02% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M3X-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385M3X-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385M3X-1.2/NOPB
IC VREF SHNT -2.43%/+2.02% SOT23

IC VREF SHNT -2.43%/+2.02% SOT23

Supplier's Site
Voltage Ref, Shunt, 1.235V, Sot-23-3; Vo; Msl Texas Instruments - 28AH3389 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, Sot-23-3; Vo; Msl Texas Instruments
28AH3389
Voltage Ref, Shunt, 1.235V, Sot-23-3; Vo; Msl Texas Instruments 28AH3389
VOLTAGE REF, SHUNT, 1.235V, SOT-23-3; VO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, SOT-23-3; VO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385M3X-1.2/NOPB LM385M3X-1.2/NOPB 111785-LM385M3X-1.2/NOPB 693-LM385M3X-1.2/NOPB LM385M3X-1.2/NOPBTR-ND LM385M3X-1.2/NOPB LM385M3X-1.2/NOPB LM385M3X-1.2/NOPB 28AH3389
Product Name LM385-1.2-N Micropower Voltage Reference Diode PMIC - PMIC - Voltage Reference - LM385M3X-1.2/NOPB 1.235V 10uA SOT-23 Precision Voltage Reference IC Voltage Reference Power Supply Chip >> Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.235V, Sot-23-3; Vo; Msl Texas Instruments
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.2 volts 1.24 volts 1.24 volts
TC 20 ppm/C 150 ppm/C 30 ppm/C 150 ppm/C
Accuracy 1 % 2.02 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers
Precision Voltage Reference IC - 693-LM103H-3.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
4 suppliers