Texas Instruments LM336-2.5-N Voltage Reference Diode LM336Z-2.5/LFT7

Description
Voltage Reference Diode 3-TO-92
Request a Quote Datasheet
Description
Voltage Reference Diode 3-TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT7 - Texas Instruments
Dallas, TX, United States
LM336-2.5-N Voltage Reference Diode
LM336Z-2.5/LFT7
LM336-2.5-N Voltage Reference Diode LM336Z-2.5/LFT7
Voltage Reference Diode 3-TO-92

Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372467-LM336Z-2.5/LFT7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372467-LM336Z-2.5/LFT7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372467-LM336Z-2.5/LFT7
Win Source Part Number: 1372467-LM336Z-2.5/L FT7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LM336 Mounting Type: Through Hole HTSUS: 8542.39.0001 Tolerance: ±4% REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Voltage - Output (Min/Fixed): 2.49V Current - Output: 10 mA Reference Type: Shunt Current - Cathode: 400 µA

Win Source Part Number: 1372467-LM336Z-2.5/LFT7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: LM336
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Tolerance: ±4%
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.49V
Current - Output: 10 mA
Reference Type: Shunt
Current - Cathode: 400 µA

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM336Z-2.5/LFT7
Precision Voltage Reference IC 693-LM336Z-2.5/LFT7
Voltage reference diode 3-TO-92 Product overview: LM336Z-2.5/LFT7 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-2.5/LFT7 can be used for catalog matching and distributor lookup.

Voltage reference diode 3-TO-92 Product overview: LM336Z-2.5/LFT7 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-2.5/LFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LM336Z-2.5/LFT7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336Z-2.5/LFT7TR-ND
Voltage Reference 296-LM336Z-2.5/LFT7TR-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LM336Z-2.5/LFT7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336Z-2.5/LFT7CT-ND
Voltage Reference 296-LM336Z-2.5/LFT7CT-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Buy Now Datasheet
Power Supply Chip >> Voltage References - LM336Z-2.5/LFT7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM336Z-2.5/LFT7
Power Supply Chip >> Voltage References LM336Z-2.5/LFT7
2.49V ±4% 10mA Fixed TO-92-3 Voltage References ROHS

2.49V ±4% 10mA Fixed TO-92-3 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336Z-2.5/LFT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336Z-2.5/LFT7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336Z-2.5/LFT7
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site
Voltage Reference - LM336Z-2.5/LFT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336Z-2.5/LFT7
Voltage Reference LM336Z-2.5/LFT7
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA TO-92-3

Buy Now
Shenzhen, China
PMIC - Voltage Reference
LM336Z-2.5/LFT7
PMIC - Voltage Reference LM336Z-2.5/LFT7
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336Z-2.5/LFT7
Voltage References LM336Z-2.5/LFT7
Voltage References Voltage Reference Diode 3-TO-92

Voltage References Voltage Reference Diode 3-TO-92

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336Z-2.5/LFT7 1372467-LM336Z-2.5/LFT7 693-LM336Z-2.5/LFT7 296-LM336Z-2.5/LFT7TR-ND LM336Z-2.5/LFT7 LM336Z-2.5/LFT7 LM336Z-2.5/LFT7 LM336Z-2.5/LFT7 LM336Z-2.5/LFT7
Product Name LM336-2.5-N Voltage Reference Diode Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Precision Voltage Reference IC Voltage Reference Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Fixed Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; Tape & Reel (TR) Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.49 volts 2.49 volts 2.49 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
1.24V Precision Voltage Reference IC - 693-LM385Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt, Adjustable
Package Type Other; TO-92
VIN 18 volts
View Details
3 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers