Texas Instruments PMIC - PMIC - Voltage Reference - LM236AH2.5 LM236AH2.5

Description
Manufacturer: Texas Instruments Win Source Part Number: 071041-LM236AH2.5 Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO (NDT) Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071041-LM236AH2.5 Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO (NDT) Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM236AH2.5 - 071041-LM236AH2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236AH2.5
071041-LM236AH2.5
PMIC - PMIC - Voltage Reference - LM236AH2.5 071041-LM236AH2.5
Manufacturer: Texas Instruments Win Source Part Number: 071041-LM236AH2.5 Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO (NDT) Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071041-LM236AH2.5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO (NDT)
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.49V Precision Voltage Reference IC
693-LM236AH2.5
2.49V Precision Voltage Reference IC 693-LM236AH2.5
IC VREF SHUNT 2.49V TO46-3 Product overview: LM236AH2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236AH2.5 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2.49V TO46-3 Product overview: LM236AH2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236AH2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 071041-LM236AH2.5 693-LM236AH2.5
Product Name PMIC - PMIC - Voltage Reference - LM236AH2.5 2.49V Precision Voltage Reference IC
Package Type Other; TO (NDT) Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR510ART-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2.5V Precision Voltage Reference IC - 693-LM285BYM2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube/Rail
View Details
2 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
SOT23 Precision Voltage Reference IC - 693-X60003BIG3Z-50T1 - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details
6 suppliers