Texas Instruments SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 5962-9677301QSA

Description
Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Dallas, TX, United States
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs
5962-9677301QSA
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 5962-9677301QSA
Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125

Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9677301QSA
Product Name SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers