Texas Instruments Integrated Circuits (ICs) - Logic - Latches 100355W-QMLV

Description
100355 - D LATCH, 100K SERIES, 1
Datasheet
Description
100355 - D LATCH, 100K SERIES, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Latches
100355W-QMLV
Integrated Circuits (ICs) - Logic - Latches 100355W-QMLV
100355 - D LATCH, 100K SERIES, 1

100355 - D LATCH, 100K SERIES, 1

Supplier's Site
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100355W-QMLV
Flip Flops 100355W-QMLV
D-Type Transparent Latch 1 Channel 4:4 IC Differential 24-CFP

D-Type Transparent Latch 1 Channel 4:4 IC Differential 24-CFP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Flip-Flops
Product Number 100355W-QMLV 100355W-QMLV
Product Name Integrated Circuits (ICs) - Logic - Latches Flip Flops
Supply Voltage -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F175/BEA - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP16
View Details
4 suppliers
Flip Flops - 74AHC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers