Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 54ACT374WG-MLS

Description
54ACT374 - D Flip-Flop, 8-Func, Positive Edge Triggered, CMOS, CDSO20
Request a Quote Datasheet
Description
54ACT374 - D Flip-Flop, 8-Func, Positive Edge Triggered, CMOS, CDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54ACT374WG-MLS - Rochester Electronics
Newburyport, MA, United States
54ACT374 - D Flip-Flop, 8-Func, Positive Edge Triggered, CMOS, CDSO20

54ACT374 - D Flip-Flop, 8-Func, Positive Edge Triggered, CMOS, CDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 54ACT374WG-MLS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
54ACT374WG-MLS
Integrated Circuits (ICs) - Logic - Flip Flops 54ACT374WG-MLS
D FLIP-FLOP, 8-FUNC, POSITIVE ED

D FLIP-FLOP, 8-FUNC, POSITIVE ED

Supplier's Site
Flip Flops - 54ACT374WG-MLS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54ACT374WG-MLS
Flip Flops 54ACT374WG-MLS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CSOIC (0.275", 7.00mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CSOIC (0.275", 7.00mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 54ACT374WG-MLS 54ACT374WG-MLS 54ACT374WG-MLS
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Package Type SOP20; SOP 20-CSOIC (0.275\", 7.00mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details