Texas Instruments Flip Flops 54F74LM

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC
Datasheet
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F74LM
Flip Flops 54F74LM
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 54F74LM
Product Name Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100351QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 375 MHz
View Details
Flip Flops - 1727-3804-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers