Texas Instruments Flip Flops 54LS112LM

Description
Flip Flop Element Bit
Description
Flip Flop Element Bit

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 54LS112LM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54LS112LM
Flip Flops 54LS112LM
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 54LS112LM
Product Name Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574AD,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 1727-6886-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers