Texas Instruments SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 5962-9583601QRA

Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601QRA - Texas Instruments
Dallas, TX, United States
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
5962-9583601QRA
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 5962-9583601QRA
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9583601QRA
Product Name SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers