Texas Instruments Logic - Logic - Flip Flops - 74AHC16374DGVRG4 74AHC16374DGVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1130611-74AHC16374DG VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1130611-74AHC16374DG VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AHC16374DGVRG4
1130611-74AHC16374DGVRG4
Logic - Logic - Flip Flops - 74AHC16374DGVRG4 1130611-74AHC16374DGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130611-74AHC16374DG VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1130611-74AHC16374DGVRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1130611-74AHC16374DGVRG4
Product Name Logic - Logic - Flip Flops - 74AHC16374DGVRG4
Unlock Full Specs
to access all available technical data

Similar Products

D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Nexperia - 11N8545 - Newark, An Avnet Company
Specs
Propagation Delay 14 ns
fMAX 82 MHz
Package Type SOIC; SOIC
View Details
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers