5474FM -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
5474FM
Description
D FLIP-FLOP, TTL
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
D FLIP-FLOP, TTL
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Flip Flops
5474FM
Supplier's Site
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
5474FM |
5474FM |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
300 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+6.5
View Details
Flip-Flop Type
D
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers