Texas Instruments CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 5962-8515401CA

Description
High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HC107 is a dual J-K flip-flop with asynchronous reset, designed for high-speed CMOS logic applications. It is packaged in a 14-lead CERDIP and operates over a temperature range of -55°C to 125°C. The device features hysteresis on clock inputs, complementary outputs, and operates with a supply voltage of 2V to 6V. It has a typical maximum frequency of 60MHz at 5V and 15pF load, and provides TTL-compatible logic levels with a fanout of 10 LSTTL loads. It exhibits low power consumption and balanced propagation delays.

Datasheet Summary
Powered by GS/AI

The CD54HC107 is a dual J-K flip-flop with asynchronous reset, designed for high-speed CMOS logic applications. It is packaged in a 14-lead CERDIP and operates over a temperature range of -55°C to 125°C. The device features hysteresis on clock inputs, complementary outputs, and operates with a supply voltage of 2V to 6V. It has a typical maximum frequency of 60MHz at 5V and 15pF load, and provides TTL-compatible logic levels with a fanout of 10 LSTTL loads. It exhibits low power consumption and balanced propagation delays.

Suppliers

Company
Product
Description
Supplier Links
CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515401CA - Texas Instruments
Dallas, TX, United States
CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset
5962-8515401CA
CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 5962-8515401CA
High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125

High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - 5962-8515401CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
5962-8515401CA
Flip Flops 5962-8515401CA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 5962-8515401CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
5962-8515401CA
Integrated Circuits (ICs) - Logic - Flip Flops 5962-8515401CA
CD54HC107 HIGH SPEED CMOS LOGIC

CD54HC107 HIGH SPEED CMOS LOGIC

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 5962-8515401CA 5962-8515401CA 5962-8515401CA
Product Name CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
Flip Flops - 54ALS174E/883 - Quarktwin Technology Ltd.
View Details
2 suppliers