Texas Instruments SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 5962-9761601V2A

Description
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 20-LCCC -55 to 125
Request a Quote
Description
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LVC74A-SP is a dual positive-edge-triggered D-type flip-flop designed for operation within a voltage range of 2.7V to 3.6V. It features clear and preset inputs, allowing for versatile control of the output states. The device has a maximum propagation delay (t_pd) of 5.2ns at 3.3V, ensuring fast switching performance. It is capable of accepting input voltages up to 5.5V, making it compatible with a variety of logic levels. The SN54LVC74A-SP exhibits low output ground bounce, with a typical output low voltage (V_OLP) of less than 0.8V at 3.3V and a typical output high voltage (V_OHV) of greater than 2V at the same supply voltage. The device also demonstrates robust latch-up performance exceeding 250mA and provides ESD protection that surpasses JESD standards, including 2000V for the human-body model. This flip-flop is suitable for a wide range of applications, including servers, medical devices, telecom infrastructures, and industrial automation. The product is available in multiple package options, including SOIC, SSOP, and TSSOP, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The SN54LVC74A-SP is a dual positive-edge-triggered D-type flip-flop designed for operation within a voltage range of 2.7V to 3.6V. It features clear and preset inputs, allowing for versatile control of the output states. The device has a maximum propagation delay (t_pd) of 5.2ns at 3.3V, ensuring fast switching performance. It is capable of accepting input voltages up to 5.5V, making it compatible with a variety of logic levels. The SN54LVC74A-SP exhibits low output ground bounce, with a typical output low voltage (V_OLP) of less than 0.8V at 3.3V and a typical output high voltage (V_OHV) of greater than 2V at the same supply voltage. The device also demonstrates robust latch-up performance exceeding 250mA and provides ESD protection that surpasses JESD standards, including 2000V for the human-body model. This flip-flop is suitable for a wide range of applications, including servers, medical devices, telecom infrastructures, and industrial automation. The product is available in multiple package options, including SOIC, SSOP, and TSSOP, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Dallas, TX, United States
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
5962-9761601V2A
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 5962-9761601V2A
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 20-LCCC -55 to 125

DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9761601V2A
Product Name SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Propagation Delay 6 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Flip Flops - 100151W-MIL - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details