Texas Instruments 74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 74ACT16374DL

Description
16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Dallas, TX, United States
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs
74ACT16374DL
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 74ACT16374DL
16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT16374DL
765010-74ACT16374DL
Logic - Logic - Flip Flops - 74ACT16374DL 765010-74ACT16374DL
Manufacturer: Texas Instruments Win Source Part Number: 765010-74ACT16374DL Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 4.5pF Family Name: 74ACT16374 Categories: Integrated Circuits (ICs) Clock Frequency: 65MHz Alternative Parts (Cross-Reference): 74ACT16374SSC_Q; 74ACTQ16374SSCX_NL; 74ACTQ16374SSCX; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765010-74ACT16374DL
Series: 74ACT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Family Name: 74ACT16374
Categories: Integrated Circuits (ICs)
Clock Frequency: 65MHz
Alternative Parts (Cross-Reference): 74ACT16374SSC_Q; 74ACTQ16374SSCX_NL; 74ACTQ16374SSCX;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-1008-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1008-5-ND
Flip Flops 296-1008-5-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT16374DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT16374DL
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT16374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Logic, Flip Flop, D, 8.8Ns, Ssop-48; Logic Family / Base Number Texas Instruments - 27AJ2426 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Flip Flop, D, 8.8Ns, Ssop-48; Logic Family / Base Number Texas Instruments
27AJ2426
Logic, Flip Flop, D, 8.8Ns, Ssop-48; Logic Family / Base Number Texas Instruments 27AJ2426
LOGIC, FLIP FLOP, D, 8.8NS, SSOP-48; Logic Family / Base Number:74ACT16374; Flip-Flop Type:D; Propagation Delay:8.8ns; Frequency:65MHz; Output Current:24mA; Logic Case Style:SSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

LOGIC, FLIP FLOP, D, 8.8NS, SSOP-48; Logic Family / Base Number:74ACT16374; Flip-Flop Type:D; Propagation Delay:8.8ns; Frequency:65MHz; Output Current:24mA; Logic Case Style:SSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site
Flip Flops - 74ACT16374DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT16374DL
Flip Flops 74ACT16374DL
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now
IC FF D-TYPE DUAL 8BIT 48SSOP - 815-74ACT16374DL - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 8BIT 48SSOP
815-74ACT16374DL
IC FF D-TYPE DUAL 8BIT 48SSOP 815-74ACT16374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT16374DL 765010-74ACT16374DL 296-1008-5-ND 74ACT16374DL 27AJ2426 74ACT16374DL 815-74ACT16374DL
Product Name 74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - 74ACT16374DL Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic, Flip Flop, D, 8.8Ns, Ssop-48; Logic Family / Base Number Texas Instruments Flip Flops IC FF D-TYPE DUAL 8BIT 48SSOP
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 12.4 ns 8.8 ns 8.8 ns 8.8 ns 10.9 ns
fMAX 90 MHz 65 MHz 65 MHz 65 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LS73A Dual J-K Flip-Flops With Clear and 3-state Outputs - 5962-9675101QDA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details