16-Bit Transparent D-Type Latch With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Manufacturer: Texas Instruments
Win Source Part Number: 006636-74ALVCH16373Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC 16BIT D-TYPE LATCH 56BGA
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
IC 16BIT D-TYPE LATCH 56BGA
IC 16BIT D-TYPE LATCH 56BGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | 74ALVCH16373ZQLR | 296-23184-2-ND | 006636-74ALVCH16373ZQLR | 74ALVCH16373ZQLR | 74ALVCH16373ZQLR | 815-74ALVCH16373ZQLR | 74ALVCH16373ZQLR |
| Product Name | SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - 74ALVCH16373ZQLR | Integrated Circuits (ICs) - Logic - Latches | Latches | IC 16BIT D-TYPE LATCH 56BGA | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.8V | |
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 4.5 ns | 1 ns | 1 ns | 4.9 ns | 1 ns |