Texas Instruments CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset CD54HC73F

Description
High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD54HC73F is a dual J-K flip-flop with asynchronous reset and negative-edge triggering, housed in a 14-pin CDIP package measuring 19.55 mm × 6.71 mm. It operates over a temperature range of -55℃ to 125℃, features hysteresis on clock inputs for improved noise immunity, and provides complementary outputs with buffered inputs. The device supports 2 V to 6 V operation and can drive 10 LSTTL loads. Typical switching frequency is 60 MHz at 5 V supply with 15 pF load.

Datasheet Summary
Powered by GS/AI

CD54HC73F is a dual J-K flip-flop with asynchronous reset and negative-edge triggering, housed in a 14-pin CDIP package measuring 19.55 mm × 6.71 mm. It operates over a temperature range of -55℃ to 125℃, features hysteresis on clock inputs for improved noise immunity, and provides complementary outputs with buffered inputs. The device supports 2 V to 6 V operation and can drive 10 LSTTL loads. Typical switching frequency is 60 MHz at 5 V supply with 15 pF load.

Suppliers

Company
Product
Description
Supplier Links
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - CD54HC73F - Texas Instruments
Dallas, TX, United States
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset
CD54HC73F
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset CD54HC73F
High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125

High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD54HC73F
1159989-CD54HC73F
Logic - Logic - Flip Flops - CD54HC73F 1159989-CD54HC73F
Manufacturer: Texas Instruments Win Source Part Number: 1159989-CD54HC73F Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159989-CD54HC73F
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - CD54HC73F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HC73F
Flip Flops CD54HC73F
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HC73F 1159989-CD54HC73F CD54HC73F
Product Name CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset Logic - Logic - Flip Flops - CD54HC73F Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Package Type CDIP DIP; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers