Texas Instruments Logic - Logic - Flip Flops - 74F113SCX 74F113SCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 164794-74F113SCX Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 164794-74F113SCX Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F113SCX
164794-74F113SCX
Logic - Logic - Flip Flops - 74F113SCX 164794-74F113SCX
Manufacturer: Texas Instruments Win Source Part Number: 164794-74F113SCX Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 164794-74F113SCX
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 164794-74F113SCX
Product Name Logic - Logic - Flip Flops - 74F113SCX
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC244/SSA-R - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP20
View Details
4 suppliers
Flip Flops - 74HC173DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Flip Flops - 54LS175LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers