Texas Instruments SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74ALVTH16374ZQLR

Description
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Dallas, TX, United States
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
74ALVTH16374ZQLR
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74ALVTH16374ZQLR
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85

2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Flip Flops - 296-37314-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-37314-2-ND
Flip Flops 296-37314-2-ND
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now Datasheet
 - 74ALVTH16374ZQLR - Rochester Electronics
Newburyport, MA, United States
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs

SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVTH16374ZQLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVTH16374ZQLR
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVTH16374ZQLR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site
Flip Flops - 74ALVTH16374ZQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now
Logic - Flip Flops - 74ALVTH16374ZQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVTH16374ZQLR
Logic - Flip Flops 74ALVTH16374ZQLR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ALVTH16374ZQLR 296-37314-2-ND 74ALVTH16374ZQLR 74ALVTH16374ZQLR 74ALVTH16374ZQLR 74ALVTH16374ZQLR
Product Name SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 2.5V; 3.3V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 3.8 ns 3.2 ns
fMAX 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 54H106FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers