Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 100331J-QMLV

Description
100331 - 100K SERIES, LOW POWER
Datasheet
Description
100331 - 100K SERIES, LOW POWER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 100331J-QMLV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
100331J-QMLV
Integrated Circuits (ICs) - Logic - Flip Flops 100331J-QMLV
100331 - 100K SERIES, LOW POWER

100331 - 100K SERIES, LOW POWER

Supplier's Site
Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100331J-QMLV
Flip Flops 100331J-QMLV
Flip Flop 1 Element D-Type 3 Bit Positive Edge 24-CDIP (0.400", 10.16mm)

Flip Flop 1 Element D-Type 3 Bit Positive Edge 24-CDIP (0.400", 10.16mm)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 100331J-QMLV 100331J-QMLV
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Flip Flops - 54FCT374ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details