Texas Instruments CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 5962-8970101EA

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Dallas, TX, United States
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset
5962-8970101EA
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 5962-8970101EA
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125

Buy Now Datasheet
 - 5962-8970101EA - Rochester Electronics
Newburyport, MA, United States
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset

High Speed CMOS Logic Quad D-Type Flip-Flops with Reset

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 5962-8970101EA
1129403-5962-8970101EA
Logic - Logic - Flip Flops - 5962-8970101EA 1129403-5962-8970101EA
Manufacturer: Texas Instruments Win Source Part Number: 1129403-5962-8970101 EA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129403-5962-8970101EA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125 - 815-5962-8970101EA - Utmel Electronic Limited
Hong Kong, China
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125
815-5962-8970101EA
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125 815-5962-8970101EA
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 5962-8970101EA 5962-8970101EA 1129403-5962-8970101EA 815-5962-8970101EA
Product Name CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - 5962-8970101EA High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Flip-Flop Type D D
Propagation Delay 41 ns
fMAX 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Flip Flops - 54LS175LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details