The CD54ACT174F3A is a hex D-type flip-flop with direct clear, housed in a 16-pin ceramic DIP package, designed for operation from -55°C to 125°C with a supply voltage of 4.5V to 5.5V. It features TTL-compatible inputs, ±24mA output drive capability, and a balanced propagation delay. The device uses a scratch-latchup-resi
Hex D Flip-Flops with Reset 16-CDIP -55 to 125
HEX D FLIP-FLOPS WITH RESET 16-C
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54ACT174F3A | CD54ACT174F3A | CD54ACT174F3A |
| Product Name | CD54ACT174 Hex D Flip-Flops with Reset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Propagation Delay | 12.6 ns | ||
| fMAX | 90 MHz | ||
| Operating Current | 0.0800 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |