Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 54F175FMQB

Description
D FLIP-FLOP, F/FAST SERIES TTL
Datasheet
Description
D FLIP-FLOP, F/FAST SERIES TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 54F175FMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
54F175FMQB
Integrated Circuits (ICs) - Logic - Flip Flops 54F175FMQB
D FLIP-FLOP, F/FAST SERIES TTL

D FLIP-FLOP, F/FAST SERIES TTL

Supplier's Site
Flip Flops - 54F175FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F175FMQB
Flip Flops 54F175FMQB
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatpack

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatpack

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 54F175FMQB 54F175FMQB
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 74HC377DB-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers