Texas Instruments 74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs 74ACT16823DL

Description
18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Dallas, TX, United States
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs
74ACT16823DL
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs 74ACT16823DL
18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4208-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4208-5-ND
Flip Flops 296-4208-5-ND
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 74ACT16823DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT16823DL
Flip Flops 74ACT16823DL
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT16823DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT16823DL
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT16823DL
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site
LOGIC, 18-BIT D-TYPE F/F, 56SSOP - More Details - 815-74ACT16823DL - Utmel Electronic Limited
Hong Kong, China
LOGIC, 18-BIT D-TYPE F/F, 56SSOP - More Details
815-74ACT16823DL
LOGIC, 18-BIT D-TYPE F/F, 56SSOP - More Details 815-74ACT16823DL
LOGIC, 18-BIT D-TYPE F/F, 56SSOP - More Details

LOGIC, 18-BIT D-TYPE F/F, 56SSOP - More Details

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT16823DL 296-4208-5-ND 74ACT16823DL 74ACT16823DL 815-74ACT16823DL
Product Name 74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops LOGIC, 18-BIT D-TYPE F/F, 56SSOP - More Details
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 12.9 ns 11.5 ns 12.9 ns
fMAX 90 MHz 90 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9061601LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 75 MHz
View Details
2 suppliers
Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
2 suppliers
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers