Texas Instruments CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs 74FCT16823ATPACTG4

Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit bus interface registers with three-state outputs, designed for high-speed, low-power applications and supporting partial-power-down operation. Available in 56-lead TSSOP package with 240-mil pitch. Operates over an industrial temperature range of -40°C to +85°C with a supply voltage of 5V ± 10%. Features 32 mA sink and 15 mA source current drive, typical output skew less than 0.5 ns, and ground bounce less than 1.0 V at 5V and 25°C. Complies with ESD protection exceeding 2000 V. Includes asynchronous clear and clock enable inputs.

Datasheet Summary
Powered by GS/AI

18-bit bus interface registers with three-state outputs, designed for high-speed, low-power applications and supporting partial-power-down operation. Available in 56-lead TSSOP package with 240-mil pitch. Operates over an industrial temperature range of -40°C to +85°C with a supply voltage of 5V ± 10%. Features 32 mA sink and 15 mA source current drive, typical output skew less than 0.5 ns, and ground bounce less than 1.0 V at 5V and 25°C. Complies with ESD protection exceeding 2000 V. Includes asynchronous clear and clock enable inputs.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs
74FCT16823ATPACTG4
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs 74FCT16823ATPACTG4
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85

18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 74FCT16823ATPACTG4
Product Name CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Flip Flops - 54LS113FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers