Texas Instruments CD40175B CMOS Quad D-Type Flip-Flop CD40175BEE4

Description
CMOS Quad D-Type Flip-Flop 16-PDIP -55 to 125
Request a Quote
Description
CMOS Quad D-Type Flip-Flop 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD40175BEE4 is a CMOS quad D-type flip-flop in a 16-pin PDIP package, operating over a temperature range of -55°C to 125°C. It features a non-RoHS compliant lead finish of SnPb and is supplied in tubes of 25 units. The device is part of the CD40175B series, which shares identical electrical specifications across all variants.

Datasheet Summary
Powered by GS/AI

The CD40175BEE4 is a CMOS quad D-type flip-flop in a 16-pin PDIP package, operating over a temperature range of -55°C to 125°C. It features a non-RoHS compliant lead finish of SnPb and is supplied in tubes of 25 units. The device is part of the CD40175B series, which shares identical electrical specifications across all variants.

Suppliers

Company
Product
Description
Supplier Links
CD40175B CMOS Quad D-Type Flip-Flop - CD40175BEE4 - Texas Instruments
Dallas, TX, United States
CD40175B CMOS Quad D-Type Flip-Flop
CD40175BEE4
CD40175B CMOS Quad D-Type Flip-Flop CD40175BEE4
CMOS Quad D-Type Flip-Flop 16-PDIP -55 to 125

CMOS Quad D-Type Flip-Flop 16-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-CD40175BEE4-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 16-PDIP

IC FF D-TYPE 1-ELE 4-BIT 16-PDIP

Buy Now Datasheet
Flip Flops - CD40175BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40175BEE4
Flip Flops CD40175BEE4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40175BEE4
Integrated Circuits (ICs) - Logic - Flip Flops CD40175BEE4
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD40175BEE4 296-CD40175BEE4-ND CD40175BEE4 CD40175BEE4
Product Name CD40175B CMOS Quad D-Type Flip-Flop Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 160 ns 120 ns
fMAX 8 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers