Texas Instruments 74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74AC11074DE4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AC11074 is a dual positive-edge-triggered D-type flip-flop with preset and clear functions, available in SOIC (D), PDIP (N), and TSSOP (PW) packages. It operates from −40°C to 85°C with a supply voltage range of 3 V to 5.5 V. The device features 500-mA typical latch-up immunity at 125°C and complies with EPIC™ enhanced-performance implanted CMOS technology. Output drive strength is 24 mA at 4.5 V and 5.5 V. The SOIC-14 package measures 8.65 mm × 3.91 mm, the PDIP-14 measures 19.3 mm × 6.35 mm, and the TSSOP-14 measures 5 mm × 4.4 mm. All variants share the same functional characteristics and electrical specifications.

Datasheet Summary
Powered by GS/AI

The 74AC11074 is a dual positive-edge-triggered D-type flip-flop with preset and clear functions, available in SOIC (D), PDIP (N), and TSSOP (PW) packages. It operates from −40°C to 85°C with a supply voltage range of 3 V to 5.5 V. The device features 500-mA typical latch-up immunity at 125°C and complies with EPIC™ enhanced-performance implanted CMOS technology. Output drive strength is 24 mA at 4.5 V and 5.5 V. The SOIC-14 package measures 8.65 mm × 3.91 mm, the PDIP-14 measures 19.3 mm × 6.35 mm, and the TSSOP-14 measures 5 mm × 4.4 mm. All variants share the same functional characteristics and electrical specifications.

Suppliers

Company
Product
Description
Supplier Links
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Dallas, TX, United States
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
74AC11074DE4
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74AC11074DE4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Buy Now Datasheet
 - 74AC11074DE4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, CMOS, PDSO14

D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC11074DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC11074DE4
Integrated Circuits (ICs) - Logic - Flip Flops 74AC11074DE4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - 74AC11074DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC11074DE4
Flip Flops 74AC11074DE4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74AC11074DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC11074DE4
Flip Flops 74AC11074DE4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC11074DE4 74AC11074DE4 74AC11074DE4 74AC11074DE4
Product Name 74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5 3V ~ 5.5V
Propagation Delay 11.4 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers
 - 54F379DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP16
Logic Family TTL
View Details
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54H106FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers