Texas Instruments Logic - Logic - Flip Flops - 54S74J 54S74J

Description
Manufacturer: Texas Instruments Win Source Part Number: 162981-54S74J Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 162981-54S74J Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54S74J
162981-54S74J
Logic - Logic - Flip Flops - 54S74J 162981-54S74J
Manufacturer: Texas Instruments Win Source Part Number: 162981-54S74J Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 162981-54S74J
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 162981-54S74J
Product Name Logic - Logic - Flip Flops - 54S74J
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377PW,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details