Texas Instruments Logic - Logic - Flip Flops - 74F37 74F37

Description
Manufacturer: Texas Instruments Win Source Part Number: 164860-74F37 Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 164860-74F37 Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F37
164860-74F37
Logic - Logic - Flip Flops - 74F37 164860-74F37
Manufacturer: Texas Instruments Win Source Part Number: 164860-74F37 Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 164860-74F37
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 164860-74F37
Product Name Logic - Logic - Flip Flops - 74F37
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Flip Flops - 74HC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers