Texas Instruments Logic - Logic - Flip Flops - 74LVC2G74YEAR 74LVC2G74YEAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 736633-74LVC2G74YEAR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: WCSP-8 Reference Date Code: 0233 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 736633-74LVC2G74YEAR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: WCSP-8 Reference Date Code: 0233 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVC2G74YEAR
736633-74LVC2G74YEAR
Logic - Logic - Flip Flops - 74LVC2G74YEAR 736633-74LVC2G74YEAR
Manufacturer: Texas Instruments Win Source Part Number: 736633-74LVC2G74YEAR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: WCSP-8 Reference Date Code: 0233 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 736633-74LVC2G74YEAR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: WCSP-8
Reference Date Code: 0233
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 736633-74LVC2G74YEAR
Product Name Logic - Logic - Flip Flops - 74LVC2G74YEAR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54H76DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
20-bit bus-interface D-type flip-flop; positive-edge trigger; 3-state - 74ALVCH16821DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
4 suppliers