Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 54H76DM

Description
J-K FLIP-FLOP MASTER-SLAVE
Datasheet
Description
J-K FLIP-FLOP MASTER-SLAVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 54H76DM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
54H76DM
Integrated Circuits (ICs) - Logic - Flip Flops 54H76DM
J-K FLIP-FLOP MASTER-SLAVE

J-K FLIP-FLOP MASTER-SLAVE

Supplier's Site
Flip Flops - 54H76DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54H76DM
Flip Flops 54H76DM
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 54H76DM 54H76DM
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 1727-3249-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers