Micross Components, Inc. Logic - Logic - Flip Flops - 74HC74A 74HC74A

Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 857889-74HC74A Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge Package: Tray Family Name: 74HC74 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 74HC74A-DIE, 74HC74A-ND, FC74HC74A, FC74HC74A-ND
Request a Quote
Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 857889-74HC74A Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge Package: Tray Family Name: 74HC74 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 74HC74A-DIE, 74HC74A-ND, FC74HC74A, FC74HC74A-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC74A
857889-74HC74A
Logic - Logic - Flip Flops - 74HC74A 857889-74HC74A
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 857889-74HC74A Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge Package: Tray Family Name: 74HC74 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 74HC74A-DIE, 74HC74A-ND, FC74HC74A, FC74HC74A-ND

Manufacturer: MICROSS/On Semiconductor
Win Source Part Number: 857889-74HC74A
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge
Package: Tray
Family Name: 74HC74
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74HC74A-DIE, 74HC74A-ND, FC74HC74A, FC74HC74A-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 857889-74HC74A
Product Name Logic - Logic - Flip Flops - 74HC74A
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC174DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
Logic - Flip Flops - 5962-9221806M2A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details