Rochester Electronics Logic - Flip Flops 54F175LM

Description
F/FAST SERIES, 1 FUNC, POSITIVE
Datasheet
Description
F/FAST SERIES, 1 FUNC, POSITIVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 54F175LM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54F175LM
Logic - Flip Flops 54F175LM
F/FAST SERIES, 1 FUNC, POSITIVE

F/FAST SERIES, 1 FUNC, POSITIVE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 54F175LM
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers
Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 74ABT574CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details