TE Connectivity Moisture Sensors, Humidity - HS1100 HS1100

Description
Manufacturer: TE Connectivity Win Source Part Number: 873880-HS1100 Operating Temperature Range: -40°C ~ 100°C Features: Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 5 s Surface Mount Package: Housed Sensor Mounting: Surface Mount Part Status: Obsolete Family Name: HS11 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.50.0080
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 873880-HS1100 Operating Temperature Range: -40°C ~ 100°C Features: Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 5 s Surface Mount Package: Housed Sensor Mounting: Surface Mount Part Status: Obsolete Family Name: HS11 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.50.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HS1100 - 873880-HS1100 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HS1100
873880-HS1100
Moisture Sensors, Humidity - HS1100 873880-HS1100
Manufacturer: TE Connectivity Win Source Part Number: 873880-HS1100 Operating Temperature Range: -40°C ~ 100°C Features: Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 5 s Surface Mount Package: Housed Sensor Mounting: Surface Mount Part Status: Obsolete Family Name: HS11 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.50.0080

Manufacturer: TE Connectivity
Win Source Part Number: 873880-HS1100
Operating Temperature Range: -40°C ~ 100°C
Features: Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 5 s Surface Mount
Package: Housed Sensor
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HS11
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.50.0080

Buy Now Datasheet
Humidity, Moisture Sensors - HS1100-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
HS1100-ND
Humidity, Moisture Sensors HS1100-ND
Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 5s Surface Mount

Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 5s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HS1100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HS1100
Sensors, Transducers - Humidity, Moisture Sensors HS1100
SENSOR HUMIDITY 5V CAPAC 2% MOD

SENSOR HUMIDITY 5V CAPAC 2% MOD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 873880-HS1100 HS1100-ND HS1100
Product Name Moisture Sensors, Humidity - HS1100 Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity, Moisture Sensors - 223-1589-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 3 %
View Details
3 suppliers
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 374 F (-40 to 190 C)
Digital Outputs Capacitance
View Details