Shaw Moisture Meters Dewpoint Transmitter AcuDew

Description
SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response. This dewpoint transmitter incorporates the SHAW AutoCal feature, thereby allowing users to check the span of the instrument and correct for any deviation between annual laboratory calibrations. Notably, AutoCal can be carried out in situ and without the need for skilled personnel or special equipment. Various dewpoint ranges are available covering an overall range from -120 °C to +20 °C (-184 °F to +68 °F) dewpoint and output units are configurable in °C dewpoint, °F dewpoint, ppm(v), ppb(v), g/m³ and lb/MMSCF. Built of a robust stainless-steel construction and an industrial M12 connector. The SHAW dewpoint transmitter can withstand extreme environmental conditions and is suited to harsh environments providing a protection rating of IP66 (NEMA 4X). The M12 connector reduces the setup time by saving time installing and maintaining wiring systems. AcuDew dewpoint transmitter provides a linear, 4 – 20 mA signal over the chosen measurement range and is loop powered by a 7-28 V DC source (24 V option is available). When installed in remote locations, the 4-20 mA signal can be transmitted to a control system over distances of up to 1,000 metres (3,280 feet). Easy to operate, the SHAW AcuDew can be installed directly in to the process line or as part of a sample conditioning system and requires little or no maintenance. This new dewpoint transmitter has been tested to withstand pressures up to 35,000kPA (350 bar) and consequently can be directly connected into pipelines. Another key point, when installed correctly, there are no controls to operate during normal use because the AcuDew is designed for long term unattended operation. The AcuDew dewpoint transmitter is fully compatible with the new range of single channel displays: AcuLoop plug in signal indicator for local display; the panel mount AcuVu with 4-20 mA signal retransmission and fully programmable alarms; and the AcuTrak with additional onboard pressure dewpoint calculations and RS485 communications, as well as the SU4 sample system. Supplied ready to use with a Certificate of Calibration traceable to National and International Humidity Standards, instruction manual and two metres of cable.
Request a Quote Datasheet
Description
SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response. This dewpoint transmitter incorporates the SHAW AutoCal feature, thereby allowing users to check the span of the instrument and correct for any deviation between annual laboratory calibrations. Notably, AutoCal can be carried out in situ and without the need for skilled personnel or special equipment. Various dewpoint ranges are available covering an overall range from -120 °C to +20 °C (-184 °F to +68 °F) dewpoint and output units are configurable in °C dewpoint, °F dewpoint, ppm(v), ppb(v), g/m³ and lb/MMSCF. Built of a robust stainless-steel construction and an industrial M12 connector. The SHAW dewpoint transmitter can withstand extreme environmental conditions and is suited to harsh environments providing a protection rating of IP66 (NEMA 4X). The M12 connector reduces the setup time by saving time installing and maintaining wiring systems. AcuDew dewpoint transmitter provides a linear, 4 – 20 mA signal over the chosen measurement range and is loop powered by a 7-28 V DC source (24 V option is available). When installed in remote locations, the 4-20 mA signal can be transmitted to a control system over distances of up to 1,000 metres (3,280 feet). Easy to operate, the SHAW AcuDew can be installed directly in to the process line or as part of a sample conditioning system and requires little or no maintenance. This new dewpoint transmitter has been tested to withstand pressures up to 35,000kPA (350 bar) and consequently can be directly connected into pipelines. Another key point, when installed correctly, there are no controls to operate during normal use because the AcuDew is designed for long term unattended operation. The AcuDew dewpoint transmitter is fully compatible with the new range of single channel displays: AcuLoop plug in signal indicator for local display; the panel mount AcuVu with 4-20 mA signal retransmission and fully programmable alarms; and the AcuTrak with additional onboard pressure dewpoint calculations and RS485 communications, as well as the SU4 sample system. Supplied ready to use with a Certificate of Calibration traceable to National and International Humidity Standards, instruction manual and two metres of cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Leeds, United Kingdom
Dewpoint Transmitter
AcuDew
Dewpoint Transmitter AcuDew
SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response. This dewpoint transmitter incorporates the SHAW AutoCal feature, thereby allowing users to check the span of the instrument and correct for any deviation between annual laboratory calibrations. Notably, AutoCal can be carried out in situ and without the need for skilled personnel or special equipment. Various dewpoint ranges are available covering an overall range from -120 °C to +20 °C (-184 °F to +68 °F) dewpoint and output units are configurable in °C dewpoint, °F dewpoint, ppm(v), ppb(v), g/m³ and lb/MMSCF. Built of a robust stainless-steel construction and an industrial M12 connector. The SHAW dewpoint transmitter can withstand extreme environmental conditions and is suited to harsh environments providing a protection rating of IP66 (NEMA 4X). The M12 connector reduces the setup time by saving time installing and maintaining wiring systems. AcuDew dewpoint transmitter provides a linear, 4 – 20 mA signal over the chosen measurement range and is loop powered by a 7-28 V DC source (24 V option is available). When installed in remote locations, the 4-20 mA signal can be transmitted to a control system over distances of up to 1,000 metres (3,280 feet). Easy to operate, the SHAW AcuDew can be installed directly in to the process line or as part of a sample conditioning system and requires little or no maintenance. This new dewpoint transmitter has been tested to withstand pressures up to 35,000kPA (350 bar) and consequently can be directly connected into pipelines. Another key point, when installed correctly, there are no controls to operate during normal use because the AcuDew is designed for long term unattended operation. The AcuDew dewpoint transmitter is fully compatible with the new range of single channel displays: AcuLoop plug in signal indicator for local display; the panel mount AcuVu with 4-20 mA signal retransmission and fully programmable alarms; and the AcuTrak with additional onboard pressure dewpoint calculations and RS485 communications, as well as the SU4 sample system. Supplied ready to use with a Certificate of Calibration traceable to National and International Humidity Standards, instruction manual and two metres of cable.

SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter.

Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response.

This dewpoint transmitter incorporates the SHAW AutoCal feature, thereby allowing users to check the span of the instrument and correct for any deviation between annual laboratory calibrations. Notably, AutoCal can be carried out in situ and without the need for skilled personnel or special equipment.

Various dewpoint ranges are available covering an overall range from -120 °C to +20 °C (-184 °F to +68 °F) dewpoint and output units are configurable in °C dewpoint, °F dewpoint, ppm(v), ppb(v), g/m³ and lb/MMSCF.

Built of a robust stainless-steel construction and an industrial M12 connector. The SHAW dewpoint transmitter can withstand extreme environmental conditions and is suited to harsh environments providing a protection rating of IP66 (NEMA 4X). The M12 connector reduces the setup time by saving time installing and maintaining wiring systems.

AcuDew dewpoint transmitter provides a linear, 4 – 20 mA signal over the chosen measurement range and is loop powered by a 7-28 V DC source (24 V option is available). When installed in remote locations, the 4-20 mA signal can be transmitted to a control system over distances of up to 1,000 metres (3,280 feet).

Easy to operate, the SHAW AcuDew can be installed directly in to the process line or as part of a sample conditioning system and requires little or no maintenance. This new dewpoint transmitter has been tested to withstand pressures up to 35,000kPA (350 bar) and consequently can be directly connected into pipelines. Another key point, when installed correctly, there are no controls to operate during normal use because the AcuDew is designed for long term unattended operation.

The AcuDew dewpoint transmitter is fully compatible with the new range of single channel displays: AcuLoop plug in signal indicator for local display; the panel mount AcuVu with 4-20 mA signal retransmission and fully programmable alarms; and the AcuTrak with additional onboard pressure dewpoint calculations and RS485 communications, as well as the SU4 sample system.

Supplied ready to use with a Certificate of Calibration traceable to National and International Humidity Standards, instruction manual and two metres of cable.

Supplier's Site Datasheet

Technical Specifications

  Shaw Moisture Meters
Product Category Moisture Meters
Product Number AcuDew
Product Name Dewpoint Transmitter
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details